TOP PANEL TYPE
PAINTED FINISH
SIGNATURE BLUE COLOR
600 MM
TERAFRAME[T] F SERIES 37.4 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES (4) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (4) 3 INCH DIA CABLE OPENING WITH GROMMET
34612 MODEL
Chatsworth Products, Inc.
Done
Description
TOP PANEL TYPE
PAINTED FINISH
SIGNATURE BLUE COLOR
600 MM
TERAFRAME[T] F SERIES 37.4 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES (4) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (4) 3 INCH DIA CABLE OPENING WITH GROMMET
34612 MODEL
TOP PANEL TYPE
PAINTED FINISH
SIGNATURE BLUE COLOR
600 MM
TERAFRAME[T] F SERIES 37.4 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES (4) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (4) 3 INCH DIA CABLE OPENING WITH GROMMET
34612 MODEL
TOP PANEL TYPE
PAINTED FINISH
SIGNATURE BLUE COLOR
600 MM
TERAFRAME[T] F SERIES 37.4 INCH D FRAME CABINET RACK/CABINET TYPE
INCLUDES (4) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (4) 3 INCH DIA CABLE OPENING WITH GROMMET
34612 MODEL
Technical Specifications
Chatsworth Products, Inc.
Product Category
Uncategorized Products
Product Number
34612-D06
Product Name
Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems