Chatsworth Products, Inc. Rack/Cabinet Panel 34488-E02

Description
TOP PANEL TYPE PAINTED FINISH GLACIER WHITE COLOR 700 MM TERAFRAME[T] F SERIES 33.5 INCH D FRAME CABINET RACK/CABINET TYPE INCLUDES (4) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (4) 3 INCH DIA CABLE OPENING WITH GROMMET 34488 MODEL
Description
TOP PANEL TYPE PAINTED FINISH GLACIER WHITE COLOR 700 MM TERAFRAME[T] F SERIES 33.5 INCH D FRAME CABINET RACK/CABINET TYPE INCLUDES (4) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (4) 3 INCH DIA CABLE OPENING WITH GROMMET 34488 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 34488-E02 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
34488-E02
Rack/Cabinet Panel 34488-E02
TOP PANEL TYPE PAINTED FINISH GLACIER WHITE COLOR 700 MM TERAFRAME[T] F SERIES 33.5 INCH D FRAME CABINET RACK/CABINET TYPE INCLUDES (4) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (4) 3 INCH DIA CABLE OPENING WITH GROMMET 34488 MODEL
  • TOP PANEL TYPE
  • PAINTED FINISH
  • GLACIER WHITE COLOR
  • 700 MM
  • TERAFRAME[T] F SERIES 33.5 INCH D FRAME CABINET RACK/CABINET TYPE
  • INCLUDES (4) 3 INCH X 11.75 INCH BRUSH SEALED OPENING, (4) 3 INCH DIA CABLE OPENING WITH GROMMET
  • 34488 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 34488-E02
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products