Chatsworth Products, Inc. Rack/Cabinet Panel 34476-FEU

Description
SOLID SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1025 MM 51U TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 34476 MODEL
Description
SOLID SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1025 MM 51U TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 34476 MODEL

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 34476-FEU - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
34476-FEU
Rack/Cabinet Panel 34476-FEU
SOLID SIDE PANEL TYPE PAINTED FINISH STEEL GRAY COLOR 1025 MM 51U TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY 34476 MODEL
  • SOLID SIDE PANEL TYPE
  • PAINTED FINISH
  • STEEL GRAY COLOR
  • 1025 MM
  • 51U
  • TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE
  • INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
  • 34476 MODEL

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 34476-FEU
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products