SOLID SIDE PANEL TYPE
PAINTED FINISH
GLACIER WHITE COLOR
825 MM
44U
TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE
INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
34476 MODEL
Chatsworth Products, Inc.
Done
Description
SOLID SIDE PANEL TYPE
PAINTED FINISH
GLACIER WHITE COLOR
825 MM
44U
TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE
INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
34476 MODEL
SOLID SIDE PANEL TYPE
PAINTED FINISH
GLACIER WHITE COLOR
825 MM
44U
TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE
INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
34476 MODEL
SOLID SIDE PANEL TYPE
PAINTED FINISH
GLACIER WHITE COLOR
825 MM
44U
TERAFRAME[T] F SERIES GEN 1 CABINET RACK/CABINET TYPE
INCLUDES LOCKING SPRING LOADED LATCH, (2) KEY
34476 MODEL
Technical Specifications
Chatsworth Products, Inc.
Product Category
Uncategorized Products
Product Number
34476-E69
Product Name
Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems