Chatsworth Products, Inc. Datacommunication Cable Management Duct 30130-723

Description
HORIZONTAL CABLE MANAGEMENT, SINGLE SIDED TYPE BLACK POWDER COATED COLOR 23 INCH 5.14 INCH RACK MOUNTING SNAP ON COVER TYPE 2 RACK SPACE(S) PACKAGING WEIGHT 4 LB 30130 MODEL
Datasheet
Description
HORIZONTAL CABLE MANAGEMENT, SINGLE SIDED TYPE BLACK POWDER COATED COLOR 23 INCH 5.14 INCH RACK MOUNTING SNAP ON COVER TYPE 2 RACK SPACE(S) PACKAGING WEIGHT 4 LB 30130 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 30130-723 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
30130-723
Datacommunication Cable Management Duct 30130-723
HORIZONTAL CABLE MANAGEMENT, SINGLE SIDED TYPE BLACK POWDER COATED COLOR 23 INCH 5.14 INCH RACK MOUNTING SNAP ON COVER TYPE 2 RACK SPACE(S) PACKAGING WEIGHT 4 LB 30130 MODEL
  • HORIZONTAL CABLE MANAGEMENT, SINGLE SIDED TYPE
  • BLACK POWDER COATED COLOR
  • 23 INCH
  • 5.14 INCH
  • RACK MOUNTING
  • SNAP ON COVER TYPE
  • 2 RACK SPACE(S)
  • PACKAGING WEIGHT 4 LB
  • 30130 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 30130-723
Product Name Datacommunication Cable Management Duct
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 2099729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Thin Slot Wire Ducts with Lid - B25x100T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details