The B25x100T-R is a Thin Slot wire duct designed for cable management in control panels, featuring break-out fingers for tool-free access and a self-extinguishing PVC construction. It has a nominal size of 1 inch wide by 4 inches high, with a slot pitch of 0.49 inch and slot width of 0.20 inch. The duct includes a lid and base, is available in gray, white, or black, and meets UL94 V-0 flammability standards with an operating temperature range of -15°C to +65°C. Base slots comply with DIN 43659 and EN 50085-2-3. This part is one of 16 sizes in the Thin Slot series.
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Wiring Ducts |
| Product Number | B25x100T-R |
| Product Name | Thin Slot Wire Ducts with Lid |
| Wire Duct Style | Slotted |
| Material | Self Extinguishing PVC |
| Colors Available | Gray |
| Slot Pitch | 0.3900 inch (9.91 mm) |