Chatsworth Products, Inc. Enclosure Shelf 15255-202

Description
VENTED TYPE STEEL MATERIAL WHITE FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 12 LB 20.73 INCH D INCLUDES ASSEMBLY HARDWARE 15255 MODEL
Datasheet
Description
VENTED TYPE STEEL MATERIAL WHITE FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 12 LB 20.73 INCH D INCLUDES ASSEMBLY HARDWARE 15255 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 15255-202 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
15255-202
Enclosure Shelf 15255-202
VENTED TYPE STEEL MATERIAL WHITE FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 12 LB 20.73 INCH D INCLUDES ASSEMBLY HARDWARE 15255 MODEL
  • VENTED TYPE
  • STEEL MATERIAL
  • WHITE FINISH
  • 17.68 INCH
  • 1U
  • 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON
  • PACKAGING WEIGHT 12 LB
  • 20.73 INCH D
  • INCLUDES ASSEMBLY HARDWARE
  • 15255 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 15255-202
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 7450749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details