Chatsworth Products, Inc. Enclosure Shelf 15245-201

Description
SOLID TYPE STEEL MATERIAL WHITE FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 10 LB 13.84 INCH D INCLUDES ASSEMBLY HARDWARE 15245 MODEL
Datasheet
Description
SOLID TYPE STEEL MATERIAL WHITE FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 10 LB 13.84 INCH D INCLUDES ASSEMBLY HARDWARE 15245 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 15245-201 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
15245-201
Enclosure Shelf 15245-201
SOLID TYPE STEEL MATERIAL WHITE FINISH 17.68 INCH 1U 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON PACKAGING WEIGHT 10 LB 13.84 INCH D INCLUDES ASSEMBLY HARDWARE 15245 MODEL
  • SOLID TYPE
  • STEEL MATERIAL
  • WHITE FINISH
  • 17.68 INCH
  • 1U
  • 19 INCH ADJUSTABLE FOUR POST 1U RACK USED ON
  • PACKAGING WEIGHT 10 LB
  • 13.84 INCH D
  • INCLUDES ASSEMBLY HARDWARE
  • 15245 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 15245-201
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3268710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 8820 lbs (4000 kg)
Depth 35.04 inch (890 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
Freestanding Garment Rack - 5656-35 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details