CABINET TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 27.3 INCH W X 18 INCH D X 60 INCH H SIZE; BLACK COLOR; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (5) (2 1/2 - 3 INCH) TOP, (5) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; LOCKABLE FRONT DOOR/SWING OUT REAR PANEL; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 13491 MODEL
Chatsworth Products, Inc. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 13491-760 |
Product Name | Datacommunication Cabinet |
Type | Electronic and Instrument Enclosures |
Length | 60 inch (1524 mm) |
Width | 27.3 inch (693 mm) |