Chatsworth Products, Inc. Outlet Strip 13239-756

Description
CIRCUIT BREAKER TYPE 19 INCH L X 4.5 INCH D SIZE BLACK COLOR UL 1363, CUL 1363 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING NO SURGE PROTECTED 13239 MODEL
Datasheet
Description
CIRCUIT BREAKER TYPE 19 INCH L X 4.5 INCH D SIZE BLACK COLOR UL 1363, CUL 1363 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING NO SURGE PROTECTED 13239 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 13239-756 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Outlet Strip
13239-756
Outlet Strip 13239-756
CIRCUIT BREAKER TYPE 19 INCH L X 4.5 INCH D SIZE BLACK COLOR UL 1363, CUL 1363 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING NO SURGE PROTECTED 13239 MODEL
  • CIRCUIT BREAKER TYPE
  • 19 INCH L X 4.5 INCH D SIZE
  • BLACK COLOR
  • UL 1363, CUL 1363 APPROVAL
  • POWER DISTRIBUTION, INDOOR APPLICATION
  • 10 FT CORD TYPE
  • NEMA 5-20R OUTLET TYPE
  • 10 OUTLET(S)
  • 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING
  • NO SURGE PROTECTED
  • 13239 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Strips
Product Number 13239-756
Product Name Outlet Strip
Voltage 125 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963648 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
PDUs and Outlet Strips - 1584T8B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details