Chatsworth Products, Inc. Datacommunication Cable Management Duct 13169-701

Description
FRONT TO BACK NARROW HORIZONTAL CABLE MANAGER TYPE HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL BLACK COLOR 1.74 INCH 2.38 INCH RACK MOUNTING 13169 MODEL
Datasheet
Description
FRONT TO BACK NARROW HORIZONTAL CABLE MANAGER TYPE HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL BLACK COLOR 1.74 INCH 2.38 INCH RACK MOUNTING 13169 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 13169-701 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
13169-701
Datacommunication Cable Management Duct 13169-701
FRONT TO BACK NARROW HORIZONTAL CABLE MANAGER TYPE HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL BLACK COLOR 1.74 INCH 2.38 INCH RACK MOUNTING 13169 MODEL
  • FRONT TO BACK NARROW HORIZONTAL CABLE MANAGER TYPE
  • HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL
  • BLACK COLOR
  • 1.74 INCH
  • 2.38 INCH
  • RACK MOUNTING
  • 13169 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 13169-701
Product Name Datacommunication Cable Management Duct
Unlock Full Specs
to access all available technical data

Similar Products

Standard Slot Wire Ducts with Lid - B60x100S/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details
Cable Trunking - 2099739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details