Altech Corp. Unslotted Wall Wire Ducts with Lid B25x100US/BL-R

Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote
Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B25x100US/BL-R is an unslotted wiring duct designed for cable management within cabinets and control panels, supplied with a lid. It is manufactured from self-extinguishing PVC, rated UL94 V-O, and operates within a temperature range of -15°C to +65°C. The base slots comply with DIN 43659 and EN 50085-2-3 standards. The part is available in black, with external dimensions of 98 mm width and 100 mm height. All variants in this unslotted series provide complete cable protection and are designed for applications where side wall access is infrequent.

Datasheet Summary
Powered by GS/AI

The B25x100US/BL-R is an unslotted wiring duct designed for cable management within cabinets and control panels, supplied with a lid. It is manufactured from self-extinguishing PVC, rated UL94 V-O, and operates within a temperature range of -15°C to +65°C. The base slots comply with DIN 43659 and EN 50085-2-3 standards. The part is available in black, with external dimensions of 98 mm width and 100 mm height. All variants in this unslotted series provide complete cable protection and are designed for applications where side wall access is infrequent.

Suppliers

Company
Product
Description
Supplier Links
Unslotted Wall Wire Ducts with Lid - B25x100US/BL-R - Altech Corp.
Flemington, NJ, USA
Unslotted Wall Wire Ducts with Lid
B25x100US/BL-R
Unslotted Wall Wire Ducts with Lid B25x100US/BL-R
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved

The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material.

Features:

  • LidRetention
  • Cable Retention
  • Break-Out Fingers
  • Easy Installation
  • Ideal Where No Break-outs Are Required
  • Complete Cable Protection
  • 22 Sizes, In Either Gray, White Or Black
  • UL, CSA and Lloyds Register Approved
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Wiring Ducts
Product Number B25x100US/BL-R
Product Name Unslotted Wall Wire Ducts with Lid
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Thin Slot Wire Ducts with Lid - B100x100T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Standard Slot Wire Ducts with Lid - B40x60S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Standard Slot WIre Ducts  with Lid - B60x60S/BU-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Blue
View Details
Thin Slot Wire Ducts with Lid - B60x80T/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details