Chatsworth Products, Inc. Outlet Strip 12820-703

Description
CIRCUIT BREAKER, SURGE PROTECTED TYPE 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL APPROVAL WALL MOUNT CABINET APPLICATION 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 8 OUTLET(S) 115 VAC 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED CUBE-IT PLUS[T] BRAND 12820 MODEL
Datasheet
Description
CIRCUIT BREAKER, SURGE PROTECTED TYPE 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL APPROVAL WALL MOUNT CABINET APPLICATION 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 8 OUTLET(S) 115 VAC 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED CUBE-IT PLUS[T] BRAND 12820 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 12820-703 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Outlet Strip
12820-703
Outlet Strip 12820-703
CIRCUIT BREAKER, SURGE PROTECTED TYPE 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL APPROVAL WALL MOUNT CABINET APPLICATION 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 8 OUTLET(S) 115 VAC 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED CUBE-IT PLUS[T] BRAND 12820 MODEL
  • CIRCUIT BREAKER, SURGE PROTECTED TYPE
  • 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE
  • BLACK COLOR
  • UL APPROVAL
  • WALL MOUNT CABINET APPLICATION
  • 10 FT CORD TYPE
  • NEMA 5-15R OUTLET TYPE
  • 8 OUTLET(S)
  • 115 VAC 15 AMPERE ELECTRICAL RATING
  • YES SURGE PROTECTED
  • CUBE-IT PLUS[T] BRAND
  • 12820 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Strips
Product Number 12820-703
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1587H11A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963486 - RS Components, Ltd.
Specs
Number of Outlets 1
Outlets Type g - british
View Details
Specs
Voltage 115V
Frequency 60Hz
Phase Single
View Details