VENTED TOP PANEL TYPE
HIGH STRENGTH ALUMINUM MATERIAL
GRAY COLOR
SLIMFRAME[R] C SERIES 19 INCH W X 30 INCH D CABINET RACK/CABINET TYPE
INCLUDES EDGE PROTECTED CABLE ACCESS PORT
12535 MODEL
Chatsworth Products, Inc.
Done
Datasheet
Description
VENTED TOP PANEL TYPE
HIGH STRENGTH ALUMINUM MATERIAL
GRAY COLOR
SLIMFRAME[R] C SERIES 19 INCH W X 30 INCH D CABINET RACK/CABINET TYPE
INCLUDES EDGE PROTECTED CABLE ACCESS PORT
12535 MODEL
VENTED TOP PANEL TYPE
HIGH STRENGTH ALUMINUM MATERIAL
GRAY COLOR
SLIMFRAME[R] C SERIES 19 INCH W X 30 INCH D CABINET RACK/CABINET TYPE
INCLUDES EDGE PROTECTED CABLE ACCESS PORT
12535 MODEL
VENTED TOP PANEL TYPE
HIGH STRENGTH ALUMINUM MATERIAL
GRAY COLOR
SLIMFRAME[R] C SERIES 19 INCH W X 30 INCH D CABINET RACK/CABINET TYPE