Chatsworth Products, Inc.
Enclosure Shelf
12337-123
-
Chatsworth Products, Inc.
Datasheet
Suppliers
Enclosure Shelf
12337-123
FIXED, VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
23 INCH
2U
CABINET USED ON
PACKAGING WEIGHT 8 LB
18 INCH D
12337 MODEL
- FIXED, VENTED TYPE
- ALUMINUM MATERIAL
- GRAY FINISH
- 23 INCH
- 2U
- CABINET USED ON
- PACKAGING WEIGHT 8 LB
- 18 INCH D
- 12337 MODEL
Datasheet
Technical Specifications
Product Category
|
Industrial Shelving and Racking |
Product Number
|
12337-123 |
Product Name
|
Enclosure Shelf |
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Heavy Duty
Depth
21 inch (533 mm)
View Details
Type
Racking
Width
19.02 inch (483 mm)
Material
Steel
View Details
Category
Industrial; Commercial
Type
Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options
Double Sided
View Details
Category
Industrial; Commercial; Residential
Type
Racking; Garment Rack
Shelving/Racking Options
Single Sided
View Details