Features
• Heavy-Duty construction.
• For heavy-duty R drawer.
• Easy to install.
• Vast choice of accessories offered to adapt to your storage needs.
• The specified width and depth match the exterior dimensions of the shelving or cabinet in which the drawer compartmentalization
• The height specified corresponds to the exterior height of the drawer.
• For personalized configuration, contact us!
Rousseau Metal Inc. | |
---|---|
Product Category | Industrial Shelving and Racking |
Product Number | R00CD-KFB14 |
Product Name | Hanging File Bars for Drawer (24"W x 21"D x 14"H) |
Category | Industrial |
Type | Heavy Duty |
Depth | 21 inch (533 mm) |
Length | 14 inch (356 mm) |