12127-001 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
12127-001
Description
CLOSED DISTRIBUTION RING TYPE
GRAY COLOR
4.87 INCH
2.37 INCH
SIZE 4.87 INCH W
-
Chatsworth Products, Inc.
Datasheet
Description
CLOSED DISTRIBUTION RING TYPE
GRAY COLOR
4.87 INCH
2.37 INCH
SIZE 4.87 INCH W
Datasheet
Suppliers
Cable Tie Strap/Clamp
12127-001
CLOSED DISTRIBUTION RING TYPE
GRAY COLOR
4.87 INCH
2.37 INCH
SIZE 4.87 INCH W
- CLOSED DISTRIBUTION RING TYPE
- GRAY COLOR
- 4.87 INCH
- 2.37 INCH
- SIZE 4.87 INCH W
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
12127-001 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Color
|
GRAY
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
5.91 to 39.37 inch (150 to 1000 mm)
View Details