Chatsworth Products, Inc. Datacommunication Cabinet 11996-736

Description
CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 30 INCH D X 36 INCH H SIZE; BLACK COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED METAL DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 11996 MODEL
Datasheet
Description
CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 30 INCH D X 36 INCH H SIZE; BLACK COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED METAL DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 11996 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 11996-736 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
11996-736
Datacommunication Cabinet 11996-736
CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 30 INCH D X 36 INCH H SIZE; BLACK COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED METAL DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 11996 MODEL

CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 30 INCH D X 36 INCH H SIZE; BLACK COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED METAL DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 11996 MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number 11996-736
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276433 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers