11294-123 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
11294-123
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
21.25 INCH
3.47 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 6 LB
19 INCH D
11294 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
21.25 INCH
3.47 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 6 LB
19 INCH D
11294 MODEL
Datasheet
Suppliers
Enclosure Shelf
11294-123
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
21.25 INCH
3.47 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 6 LB
19 INCH D
11294 MODEL
- DOUBLE SIDE, NON VENTED TYPE
- ALUMINUM MATERIAL
- GRAY FINISH
- 21.25 INCH
- 3.47 INCH
- 23 INCH RACK USED ON
- PACKAGING WEIGHT 6 LB
- 19 INCH D
- 11294 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
11294-123 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Shelving/Racking Options
Open
View Details
Category
Industrial
Type
Racking
Width
6.38 inch (162 mm)
View Details
Type
Racking
Capacity
6615 lbs (3000 kg)
Depth
43.31 inch (1100 mm)
View Details
Category
Industrial
Type
Shelving
Shelving/Racking Options
Open
View Details