Quantum Storage Systems Open Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage 1275-443IV

Description
OPEN SHELVING, 8SHELVES, 28BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 28BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8866 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8866
Open Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8866
OPEN SHELVING, 8SHELVES, 28BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 28BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8866
Product Name Open Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 13Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage - 44AC8883 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details