11232-123 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
11232-123
Description
DOUBLE SIDE, VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
21.75 INCH
6.13 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 9 LB
21.75 INCH D
11232 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
21.75 INCH
6.13 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 9 LB
21.75 INCH D
11232 MODEL
Datasheet
Suppliers
Enclosure Shelf
11232-123
DOUBLE SIDE, VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
21.75 INCH
6.13 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 9 LB
21.75 INCH D
11232 MODEL
- DOUBLE SIDE, VENTED TYPE
- ALUMINUM MATERIAL
- GRAY FINISH
- 21.75 INCH
- 6.13 INCH
- 23 INCH RACK USED ON
- PACKAGING WEIGHT 9 LB
- 21.75 INCH D
- 11232 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
11232-123 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Shelving/Racking Options
Open
View Details
Type
Racking
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details
Category
Industrial; Commercial
Type
Shelving; Boltless; Gravity Flow
Shelving/Racking Options
Open
View Details