11228-511 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
11228-511
Description
NARROW CABLE RING TYPE
ALUMINUM MATERIAL
CLEAR COLOR
2.5 INCH
100 PER BOX STANDARD PACKAGE
SIZE 1.25 INCH W X 4 INCH D
11228 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
NARROW CABLE RING TYPE
ALUMINUM MATERIAL
CLEAR COLOR
2.5 INCH
100 PER BOX STANDARD PACKAGE
SIZE 1.25 INCH W X 4 INCH D
11228 MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
11228-511
NARROW CABLE RING TYPE
ALUMINUM MATERIAL
CLEAR COLOR
2.5 INCH
100 PER BOX STANDARD PACKAGE
SIZE 1.25 INCH W X 4 INCH D
11228 MODEL
- NARROW CABLE RING TYPE
- ALUMINUM MATERIAL
- CLEAR COLOR
- 2.5 INCH
- 100 PER BOX STANDARD PACKAGE
- SIZE 1.25 INCH W X 4 INCH D
- 11228 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
11228-511 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyamide 66
Color
Black
Length
7.87 inch (200 mm)
View Details
Material
Stainless Steel
Length
8 to 20 inch (203 to 508 mm)
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details