11054-519 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
11054-519
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
7.2 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 10 LB
26 INCH D
11054 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
7.2 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 10 LB
26 INCH D
11054 MODEL
Datasheet
Suppliers
Enclosure Shelf
11054-519
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
7.2 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 10 LB
26 INCH D
11054 MODEL
- DOUBLE SIDE, NON VENTED TYPE
- ALUMINUM MATERIAL
- CLEAR FINISH
- 17.75 INCH
- 7.2 INCH
- 19 INCH RACK USED ON
- PACKAGING WEIGHT 10 LB
- 26 INCH D
- 11054 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
11054-519 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Depth
24 inch (610 mm)
View Details
Type
Racking
Depth
23.62 inch (600 mm)
Width
23.62 inch (600 mm)
View Details