Chatsworth Products, Inc. Datacommunication Cabinet 11048-206

Description
ENCLOSURE WITH REMOVABLE SIDE, REAR KICK PANEL TYPE; ALUMINUM MATERIAL; 23 INCH W X 6 INCH H SIZE; WHITE COLOR; LOCKABLE PLEXIGLASS DOOR; 1 RACK(S); 11048 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 11048-206 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
11048-206
Datacommunication Cabinet 11048-206
ENCLOSURE WITH REMOVABLE SIDE, REAR KICK PANEL TYPE; ALUMINUM MATERIAL; 23 INCH W X 6 INCH H SIZE; WHITE COLOR; LOCKABLE PLEXIGLASS DOOR; 1 RACK(S); 11048 MODEL

ENCLOSURE WITH REMOVABLE SIDE, REAR KICK PANEL TYPE; ALUMINUM MATERIAL; 23 INCH W X 6 INCH H SIZE; WHITE COLOR; LOCKABLE PLEXIGLASS DOOR; 1 RACK(S); 11048 MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number 11048-206
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosure With Silicone Protector - TWS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.35 to 8.9 inch (136 to 226 mm)
Width 2.8 to 5.16 inch (71 to 131 mm)
Depth 1.22 to 3.21 inch (31 to 81.5 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details