10942-010 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
10942-010
Description
MEDIUM DISTRIBUTION RING TYPE
HOT ROLLED ZINC PLATED STEEL MATERIAL
6.12 INCH
3.25 INCH
100 PER BOX STANDARD PACKAGE
SIZE 6.12 INCH W X 3.25 INCH H
-
Chatsworth Products, Inc.
Datasheet
Description
MEDIUM DISTRIBUTION RING TYPE
HOT ROLLED ZINC PLATED STEEL MATERIAL
6.12 INCH
3.25 INCH
100 PER BOX STANDARD PACKAGE
SIZE 6.12 INCH W X 3.25 INCH H
Datasheet
Suppliers
Cable Tie Strap/Clamp
10942-010
MEDIUM DISTRIBUTION RING TYPE
HOT ROLLED ZINC PLATED STEEL MATERIAL
6.12 INCH
3.25 INCH
100 PER BOX STANDARD PACKAGE
SIZE 6.12 INCH W X 3.25 INCH H
- MEDIUM DISTRIBUTION RING TYPE
- HOT ROLLED ZINC PLATED STEEL MATERIAL
- 6.12 INCH
- 3.25 INCH
- 100 PER BOX STANDARD PACKAGE
- SIZE 6.12 INCH W X 3.25 INCH H
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
10942-010 |
|
Product Name
|
Cable Tie Strap/Clamp |
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
5.91 inch (150 mm)
View Details