Chatsworth Products, Inc. Cable Tie Strap/Clamp 10683-001

Description
VERTICAL CABLE LOOP TYPE PLASTIC COATED ALUMINUM MATERIAL BLACK COLOR RACK MOUNTING IBM[R] BRAND SIZE 4 INCH W X 4.38 INCH D
Datasheet
Description
VERTICAL CABLE LOOP TYPE PLASTIC COATED ALUMINUM MATERIAL BLACK COLOR RACK MOUNTING IBM[R] BRAND SIZE 4 INCH W X 4.38 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 10683-001 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Cable Tie Strap/Clamp
10683-001
Cable Tie Strap/Clamp 10683-001
VERTICAL CABLE LOOP TYPE PLASTIC COATED ALUMINUM MATERIAL BLACK COLOR RACK MOUNTING IBM[R] BRAND SIZE 4 INCH W X 4.38 INCH D
  • VERTICAL CABLE LOOP TYPE
  • PLASTIC COATED ALUMINUM MATERIAL
  • BLACK COLOR
  • RACK MOUNTING
  • IBM[R] BRAND
  • SIZE 4 INCH W X 4.38 INCH D
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Cable Ties
Product Number 10683-001
Product Name Cable Tie Strap/Clamp
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-226 - TE Connectivity
Specs
Material Stainless Steel
Length 15.75 inch (400 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details