VENTED TOP PANEL TYPE
HIGH STRENGTH ALUMINUM MATERIAL
BLACK COLOR
MEGAFRAME[R] M SERIES 23 INCH W X 30 INCH D CABINET RACK/CABINET TYPE
INCLUDES EDGE PROTECTED CABLE ACCESS PORT
10585 MODEL
Chatsworth Products, Inc.
Done
Datasheet
Description
VENTED TOP PANEL TYPE
HIGH STRENGTH ALUMINUM MATERIAL
BLACK COLOR
MEGAFRAME[R] M SERIES 23 INCH W X 30 INCH D CABINET RACK/CABINET TYPE
INCLUDES EDGE PROTECTED CABLE ACCESS PORT
10585 MODEL
VENTED TOP PANEL TYPE
HIGH STRENGTH ALUMINUM MATERIAL
BLACK COLOR
MEGAFRAME[R] M SERIES 23 INCH W X 30 INCH D CABINET RACK/CABINET TYPE
INCLUDES EDGE PROTECTED CABLE ACCESS PORT
10585 MODEL
VENTED TOP PANEL TYPE
HIGH STRENGTH ALUMINUM MATERIAL
BLACK COLOR
MEGAFRAME[R] M SERIES 23 INCH W X 30 INCH D CABINET RACK/CABINET TYPE