06009-201 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
06009-201
Description
CENTER GROMMET CABLE MANAGEMENT STRAP TYPE
BLACK COLOR
9 INCH
3/4 INCH
25 STANDARD PACKAGE
3 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
060 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
CENTER GROMMET CABLE MANAGEMENT STRAP TYPE
BLACK COLOR
9 INCH
3/4 INCH
25 STANDARD PACKAGE
3 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
060 MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
06009-201
CENTER GROMMET CABLE MANAGEMENT STRAP TYPE
BLACK COLOR
9 INCH
3/4 INCH
25 STANDARD PACKAGE
3 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
060 MODEL
- CENTER GROMMET CABLE MANAGEMENT STRAP TYPE
- BLACK COLOR
- 9 INCH
- 3/4 INCH
- 25 STANDARD PACKAGE
- 3 INCH BUNDLE DIAMETER
- SAF-T-GRIP[R] BRAND
- 060 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
06009-201 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Color
|
BLACK
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
8 to 20 inch (203 to 508 mm)
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Color
Natural (White)
Length
0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature
85 C (185 F)
View Details
Material
Stainless Steel
Length
20.47 inch (520 mm)
View Details