02009-201 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
02009-201
Description
OPEN LOOP CABLE MANAGEMENT STRAP TYPE
BLACK COLOR
9 INCH
3/4 INCH
25 STANDARD PACKAGE
3 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
020 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
OPEN LOOP CABLE MANAGEMENT STRAP TYPE
BLACK COLOR
9 INCH
3/4 INCH
25 STANDARD PACKAGE
3 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
020 MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
02009-201
OPEN LOOP CABLE MANAGEMENT STRAP TYPE
BLACK COLOR
9 INCH
3/4 INCH
25 STANDARD PACKAGE
3 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
020 MODEL
- OPEN LOOP CABLE MANAGEMENT STRAP TYPE
- BLACK COLOR
- 9 INCH
- 3/4 INCH
- 25 STANDARD PACKAGE
- 3 INCH BUNDLE DIAMETER
- SAF-T-GRIP[R] BRAND
- 020 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
02009-201 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Color
|
BLACK
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyamide 66
Color
Black
Length
9.84 inch (250 mm)
View Details
Color
Natural and Black
Length
3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details