Charleswater Bag, Metallised; Bag Type Charleswater 90306

Description
BAG, METALLISED; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Width - Metric:127mm; Bag Thickness:76.2µm; Bag Colour:Transparent; Seal Type:-; Product Range:-; SVHC:No RoHS Compliant: NA
Datasheet
Description
BAG, METALLISED; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Width - Metric:127mm; Bag Thickness:76.2µm; Bag Colour:Transparent; Seal Type:-; Product Range:-; SVHC:No RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Metallised; Bag Type Charleswater - 08WX3028 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Metallised; Bag Type Charleswater
08WX3028
Bag, Metallised; Bag Type Charleswater 08WX3028
BAG, METALLISED; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Width - Metric:127mm; Bag Thickness:76.2µm; Bag Colour:Transparent; Seal Type:-; Product Range:-; SVHC:No RoHS Compliant: NA

BAG, METALLISED; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Width - Metric:127mm; Bag Thickness:76.2µm; Bag Colour:Transparent; Seal Type:-; Product Range:-; SVHC:No RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 08WX3028
Product Name Bag, Metallised; Bag Type Charleswater
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details