Changchun Sunday Optics Co., Ltd. ZnSe Window

Description
Ge has high refractive index, The transmission wavelength for Monocrystal Germanium is 2-12um, it is a common infrared crystal which is widely used for infrared image system and infrared spectrograph systems. Ge has a small absorbency at 10.6um. It is a good material for CO2 lens and windows. Three kinds AR Coating are available: 3-5 μm for mid-infrared applications. 3-12 μm for broadband multispectral applications, and 8-12 μm for thermal imaging applications.Germani um optical materials are also suitable to be used with wavelength of 8-12μm.Germanium is highly affected by temperature, and the transmittance decreases with increasing temperature; therefore, they can only be used below 100C.The density of germanium (5.33 g/cm3) should be taken into account when designing systems with strict weight requirements.Germani um is mainly used in thermal imaging systems and forward looking infrared (FLIR).Germanium has a Knoop hardness of 780, about twice that of magnesium fluoride, making it suitable for IR applications in variable optics.
Description
Ge has high refractive index, The transmission wavelength for Monocrystal Germanium is 2-12um, it is a common infrared crystal which is widely used for infrared image system and infrared spectrograph systems. Ge has a small absorbency at 10.6um. It is a good material for CO2 lens and windows. Three kinds AR Coating are available: 3-5 μm for mid-infrared applications. 3-12 μm for broadband multispectral applications, and 8-12 μm for thermal imaging applications.Germani um optical materials are also suitable to be used with wavelength of 8-12μm.Germanium is highly affected by temperature, and the transmittance decreases with increasing temperature; therefore, they can only be used below 100C.The density of germanium (5.33 g/cm3) should be taken into account when designing systems with strict weight requirements.Germani um is mainly used in thermal imaging systems and forward looking infrared (FLIR).Germanium has a Knoop hardness of 780, about twice that of magnesium fluoride, making it suitable for IR applications in variable optics.

Suppliers

Company
Product
Description
Supplier Links
ZnSe Window -  - Changchun Sunday Optics Co., Ltd.
Changchun, China
ZnSe Window
ZnSe Window
Ge has high refractive index, The transmission wavelength for Monocrystal Germanium is 2-12um, it is a common infrared crystal which is widely used for infrared image system and infrared spectrograph systems. Ge has a small absorbency at 10.6um. It is a good material for CO2 lens and windows. Three kinds AR Coating are available: 3-5 μm for mid-infrared applications. 3-12 μm for broadband multispectral applications, and 8-12 μm for thermal imaging applications.Germani um optical materials are also suitable to be used with wavelength of 8-12μm.Germanium is highly affected by temperature, and the transmittance decreases with increasing temperature; therefore, they can only be used below 100C.The density of germanium (5.33 g/cm3) should be taken into account when designing systems with strict weight requirements.Germani um is mainly used in thermal imaging systems and forward looking infrared (FLIR).Germanium has a Knoop hardness of 780, about twice that of magnesium fluoride, making it suitable for IR applications in variable optics.

Ge has high refractive index, The transmission wavelength for Monocrystal Germanium is 2-12um, it is a common infrared crystal which is widely used for infrared image system and infrared spectrograph systems. Ge has a small absorbency at 10.6um. It is a good material for CO2 lens and windows. Three kinds AR Coating are available: 3-5 μm for mid-infrared applications. 3-12 μm for broadband multispectral applications, and 8-12 μm for thermal imaging applications.Germanium optical materials are also suitable to be used with wavelength of 8-12μm.Germanium is highly affected by temperature, and the transmittance decreases with increasing temperature; therefore, they can only be used below 100C.The density of germanium (5.33 g/cm3) should be taken into account when designing systems with strict weight requirements.Germanium is mainly used in thermal imaging systems and forward looking infrared (FLIR).Germanium has a Knoop hardness of 780, about twice that of magnesium fluoride, making it suitable for IR applications in variable optics.

Supplier's Site

Technical Specifications

  Changchun Sunday Optics Co., Ltd.
Product Category Optical Lenses
Product Name ZnSe Window
Lens Application Infrared
Center Thickness 0.5000 to 40 mm (0.0197 to 1.57 inch)
Diameter / Length 5 to 250 mm (0.1969 to 9.84 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 235 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 50.8 mm (2 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Bi-Concave Lenses - LBC-508-R1554-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -155 mm (-6.12 inch)
View Details