Challenge Electronics Speakers CS45-04D20-28-1

Description
SPEAKER 4 OHM 4W 84DB
Request a Quote Datasheet
Description
SPEAKER 4 OHM 4W 84DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS45-04D20-28-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 4 OHM 4W 84DB

SPEAKER 4 OHM 4W 84DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS45-04D20-28-1-ND
Product Name Speakers
Resonance Frequency 200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 87 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details