Challenge Electronics Speakers CS34-00W140-17-1

Description
SPEAKER 150OHM 10MW 98DB
Request a Quote Datasheet
Description
SPEAKER 150OHM 10MW 98DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS34-00W140-17-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 150OHM 10MW 98DB

SPEAKER 150OHM 10MW 98DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS34-00W140-17-1-ND
Product Name Speakers
Resonance Frequency 1400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
Speaker - FBF28-1T - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 82 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details