Challenge Electronics Speakers CS15-01R115-04-1X

Description
SPEAKER 8OHM 1W 100DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 1W 100DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS15-01R115-04-1X-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 1W 100DB

SPEAKER 8OHM 1W 100DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS15-01R115-04-1X-ND
Product Name Speakers
Resonance Frequency 1100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 1976435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - GBS-135F25AL02-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 63 Hz
View Details