Challenge Electronics Speakers CS15-00W60-04-2

Description
SPEAKER 8OHM 0.7W 90DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 0.7W 90DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS15-00W60-04-2-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 0.7W 90DB

SPEAKER 8OHM 0.7W 90DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS15-00W60-04-2-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 512792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.62 inch (92 mm)
View Details
Speaker - FBF27-5N - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 82 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details