Challenge Electronics Round Speakers CLS50R17-8F2-T600R

Description
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.
Datasheet
Description
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Speakers - CLS50R17-8F2-T600R - Challenge Electronics
Deer Park, NY, USA
Round Speakers
CLS50R17-8F2-T600R
Round Speakers CLS50R17-8F2-T600R
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.

The CES130R028AC8SMN1100UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CLS50R17-8F2-T600R
Product Name Round Speakers
SPL 90 dB
Nominal Power 2 watts
Maximum Power 3 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 3643228 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
VERIS 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details