Challenge Electronics Piezo Speakers CES22P15H14-100U

Description
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.
Datasheet
Description
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Speakers - CES22P15H14-100U - Challenge Electronics
Deer Park, NY, USA
Piezo Speakers
CES22P15H14-100U
Piezo Speakers CES22P15H14-100U
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.

Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES22P15H14-100U
Product Name Piezo Speakers
SPL 92 dB
Frequency Response 850 to 12000 Hz
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speakers - 7191982 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
CM Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 150 ohms
Sensitivity 103 dB
Size 0.33 inch (8 mm)
View Details