Challenge Electronics Dynamic Mini Square Speaker CES200R042AC08PMN800P5R

Description
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.
Description
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Mini Square Speaker - CES200R042AC08PMN800P5R - Challenge Electronics
Deer Park, NY, USA
Dynamic Mini Square Speaker
CES200R042AC08PMN800P5R
Dynamic Mini Square Speaker CES200R042AC08PMN800P5R
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

The CSMS15S4.3-8S0.3-P950F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

Supplier's Site

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES200R042AC08PMN800P5R
Product Name Dynamic Mini Square Speaker
SPL 116 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 512815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.94 inch (100 mm)
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω) - 6W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 6.50 inch (165 mm)
View Details
Speakers - PMT-37N28AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 168 Hz
View Details