Challenge Electronics Unidirectional Microphones CEM-UB9750-AJAA474C43NR

Description
The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Datasheet
Description
The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Microphones - CEM-UB9750-AJAA474C43NR - Challenge Electronics
Deer Park, NY, USA
Unidirectional Microphones
CEM-UB9750-AJAA474C43NR
Unidirectional Microphones CEM-UB9750-AJAA474C43NR
The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audio Microphones
Product Number CEM-UB9750-AJAA474C43NR
Product Name Unidirectional Microphones
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
Sensitivity 4.47 mV/Pa (30797 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - DIMIC12 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details