Challenge Electronics Noise Canceling Microphones CEM-N9767JAD544P2.54R

Description
The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Datasheet
Description
The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Canceling Microphones - CEM-N9767JAD544P2.54R - Challenge Electronics
Deer Park, NY, USA
Noise Canceling Microphones
CEM-N9767JAD544P2.54R
Noise Canceling Microphones CEM-N9767JAD544P2.54R
The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audio Microphones
Product Number CEM-N9767JAD544P2.54R
Product Name Noise Canceling Microphones
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.2638 inch (6.7 mm)
Sensitivity 2 mV/Pa (13757 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details