Challenge Electronics Warble Alarms CE-WX630AQF

Description
The CE-WM301AQF warble_alarms Alarm from Challenge Electronics delivers 80 (98 Max.) SPL with a 10 nominal current (40 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
Datasheet
Description
The CE-WM301AQF warble_alarms Alarm from Challenge Electronics delivers 80 (98 Max.) SPL with a 10 nominal current (40 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warble Alarms - CE-WX630AQF - Challenge Electronics
Deer Park, NY, USA
Warble Alarms
CE-WX630AQF
Warble Alarms CE-WX630AQF
The CE-WM301AQF warble_alarms Alarm from Challenge Electronics delivers 80 (98 Max.) SPL with a 10 nominal current (40 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.

The CE-WM301AQF warble_alarms Alarm from Challenge Electronics delivers 80 (98 Max.) SPL with a 10 nominal current (40 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audible Alarms
Product Number CE-WX630AQF
Product Name Warble Alarms
Alarm Type Warbler
Agency Approvals RoHS
Sound Level 85 dB
Frequency 2650 to 3150 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Sounder Beacons - 142191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details
Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 12 to 30 volts
View Details