The CE-WM301AQF warble_alarms Alarm from Challenge Electronics delivers 80 (98 Max.) SPL with a 10 nominal current (40 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
| Challenge Electronics | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | CE-WX515AQS |
| Product Name | Warble Alarms |
| Alarm Type | Warbler |
| Agency Approvals | RoHS |
| Sound Level | 90 dB |
| Frequency | 2650 to 3150 Hz |