Challenge Electronics Continuous Alarms CE-CM948AQ

Description
The CE-C50W continuous_alarms Alarm from Challenge Electronics delivers 90 (100 Max.) SPL with a 30 nominal current (100 max.). Resonant Freq. is 2900 (± Hz). ’M’-style Housing. Termination is Wire Leads 12.7 cm Long 18 AWG.
Datasheet
Description
The CE-C50W continuous_alarms Alarm from Challenge Electronics delivers 90 (100 Max.) SPL with a 30 nominal current (100 max.). Resonant Freq. is 2900 (± Hz). ’M’-style Housing. Termination is Wire Leads 12.7 cm Long 18 AWG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Alarms - CE-CM948AQ - Challenge Electronics
Deer Park, NY, USA
Continuous Alarms
CE-CM948AQ
Continuous Alarms CE-CM948AQ
The CE-C50W continuous_alarms Alarm from Challenge Electronics delivers 90 (100 Max.) SPL with a 30 nominal current (100 max.). Resonant Freq. is 2900 (± Hz). ’M’-style Housing. Termination is Wire Leads 12.7 cm Long 18 AWG.

The CE-C50W continuous_alarms Alarm from Challenge Electronics delivers 90 (100 Max.) SPL with a 30 nominal current (100 max.). Resonant Freq. is 2900 (± Hz). ’M’-style Housing. Termination is Wire Leads 12.7 cm Long 18 AWG.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audible Alarms
Product Number CE-CM948AQ
Product Name Continuous Alarms
Alarm Type Buzzer
Agency Approvals RoHS
Sound Level 85 dB
Frequency 2650 to 3150 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details