Challenge Electronics Round Speakers CE-50-11T-08F40CL-FER

Description
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.
Datasheet
Description
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Speakers - CE-50-11T-08F40CL-FER - Challenge Electronics
Deer Park, NY, USA
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.

The CES130R028AC8SMN1100UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CE-50-11T-08F40CL-FER
Product Name Round Speakers
SPL 91 dB
Nominal Power 2 watts
Maximum Power 3 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 276740 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 1 watts
Impedance 6 ohms
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details