Challenge Electronics Speakers CAC40-04W110-08-1X

Description
CHAMBER ASSEMBLY
Request a Quote Datasheet
Description
CHAMBER ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CAC40-04W110-08-1X-ND - DigiKey
Thief River Falls, MN, United States
CHAMBER ASSEMBLY

CHAMBER ASSEMBLY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CAC40-04W110-08-1X-ND
Product Name Speakers
Resonance Frequency 1100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details
OX Tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 91 dB
Resonance Frequency 1110 Hz
View Details
2 suppliers