CEVA, Inc. Hillcrest BNO085, Absolute orientation sensor system BNO085

Description
Hillcrest BNO085 Absolute Orientation Sensor System Recommended for new designs. The BNO085 is backwards compatible to the BNO080 in fit, form, and function; there are no changes required in software or operation of the part for current designs. The BNO085 simply adds a new capability which allows operation with future application specific external software libraries provided by Hillcrest Labs. The first such library provides additional advanced capabilities for use with VR controllers. The BNO085 is a 9-axis System in Package (SiP) which enables rapid development of sensor-enabled Augmented Reality (AR), Virtual Reality (VR), Robotics and IoT devices. It features a high-performance accelerometer, magnetometer, and gyroscope with a low-power 32-bit ARM Cortex M0+ MCU in a small package. Hillcrest’s Freespace® sensor hub software pre-integrated on the BNO085 provides exceptional 9-Axis and 6-Axis motion tracking to enable exciting sensor applications in diverse consumer and IoT products. Sensor Hub Features • Three sensors and microcontroller in a single device • Supports new sensors and features in Android 4.4 KitKat • Includes power management to optimize power • Support for device firmware upgrade (DFU) Extensive Data Modes • Linear acceleration • Angular velocity • Angular position (quaternion) • Data returned at configurable sample rates • Timestamps attached to sensor reports • AR/VR stabilization applied to rotation vectors provides visually improved angular position output • Low latency, 1kHz gyro rotation vector for AR/VR applications “Always-on” and Classification Features • Built-in stability detector, tap detector, and step counter Applications • Wearables such as head trackers for AR/VR applications, smartwatches, fitness bands, audio headsets • Smartphones • Tablets • Ultrabooks • Robotics • Internet of Things (IoT)
Datasheet
Description
Hillcrest BNO085 Absolute Orientation Sensor System Recommended for new designs. The BNO085 is backwards compatible to the BNO080 in fit, form, and function; there are no changes required in software or operation of the part for current designs. The BNO085 simply adds a new capability which allows operation with future application specific external software libraries provided by Hillcrest Labs. The first such library provides additional advanced capabilities for use with VR controllers. The BNO085 is a 9-axis System in Package (SiP) which enables rapid development of sensor-enabled Augmented Reality (AR), Virtual Reality (VR), Robotics and IoT devices. It features a high-performance accelerometer, magnetometer, and gyroscope with a low-power 32-bit ARM Cortex M0+ MCU in a small package. Hillcrest’s Freespace® sensor hub software pre-integrated on the BNO085 provides exceptional 9-Axis and 6-Axis motion tracking to enable exciting sensor applications in diverse consumer and IoT products. Sensor Hub Features • Three sensors and microcontroller in a single device • Supports new sensors and features in Android 4.4 KitKat • Includes power management to optimize power • Support for device firmware upgrade (DFU) Extensive Data Modes • Linear acceleration • Angular velocity • Angular position (quaternion) • Data returned at configurable sample rates • Timestamps attached to sensor reports • AR/VR stabilization applied to rotation vectors provides visually improved angular position output • Low latency, 1kHz gyro rotation vector for AR/VR applications “Always-on” and Classification Features • Built-in stability detector, tap detector, and step counter Applications • Wearables such as head trackers for AR/VR applications, smartwatches, fitness bands, audio headsets • Smartphones • Tablets • Ultrabooks • Robotics • Internet of Things (IoT)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hillcrest BNO085, Absolute orientation sensor system - 17833 - TOP-electronics USA
Tucson, AZ, United States
Hillcrest BNO085, Absolute orientation sensor system
17833
Hillcrest BNO085, Absolute orientation sensor system 17833
Hillcrest BNO085 Absolute Orientation Sensor System Recommended for new designs. The BNO085 is backwards compatible to the BNO080 in fit, form, and function; there are no changes required in software or operation of the part for current designs. The BNO085 simply adds a new capability which allows operation with future application specific external software libraries provided by Hillcrest Labs. The first such library provides additional advanced capabilities for use with VR controllers. The BNO085 is a 9-axis System in Package (SiP) which enables rapid development of sensor-enabled Augmented Reality (AR), Virtual Reality (VR), Robotics and IoT devices. It features a high-performance accelerometer, magnetometer, and gyroscope with a low-power 32-bit ARM Cortex M0+ MCU in a small package. Hillcrest’s Freespace® sensor hub software pre-integrated on the BNO085 provides exceptional 9-Axis and 6-Axis motion tracking to enable exciting sensor applications in diverse consumer and IoT products. Sensor Hub Features • Three sensors and microcontroller in a single device • Supports new sensors and features in Android 4.4 KitKat • Includes power management to optimize power • Support for device firmware upgrade (DFU) Extensive Data Modes • Linear acceleration • Angular velocity • Angular position (quaternion) • Data returned at configurable sample rates • Timestamps attached to sensor reports • AR/VR stabilization applied to rotation vectors provides visually improved angular position output • Low latency, 1kHz gyro rotation vector for AR/VR applications “Always-on” and Classification Features • Built-in stability detector, tap detector, and step counter Applications • Wearables such as head trackers for AR/VR applications, smartwatches, fitness bands, audio headsets • Smartphones • Tablets • Ultrabooks • Robotics • Internet of Things (IoT)

Hillcrest BNO085 Absolute Orientation Sensor System


Recommended for new designs. The BNO085 is backwards compatible to the BNO080 in fit, form, and function; there are no changes required in software or operation of the part for current designs. The BNO085 simply adds a new capability which allows operation with future application specific external software libraries provided by Hillcrest Labs. The first such library provides additional advanced capabilities for use with VR controllers.
The BNO085 is a 9-axis System in Package (SiP) which enables rapid development of sensor-enabled Augmented Reality (AR), Virtual Reality (VR), Robotics and IoT devices.
It features a high-performance accelerometer, magnetometer, and gyroscope with a low-power 32-bit ARM Cortex M0+ MCU in a small package. Hillcrest’s Freespace® sensor hub software pre-integrated on the BNO085 provides exceptional 9-Axis and 6-Axis motion tracking to enable exciting sensor applications in diverse consumer and IoT products.

Sensor Hub Features

• Three sensors and microcontroller in a single device
• Supports new sensors and features in Android 4.4 KitKat
• Includes power management to optimize power
• Support for device firmware upgrade (DFU)

Extensive Data Modes

• Linear acceleration
• Angular velocity
• Angular position (quaternion)
• Data returned at configurable sample rates
• Timestamps attached to sensor reports
• AR/VR stabilization applied to rotation vectors provides visually improved angular position output
• Low latency, 1kHz gyro rotation vector for AR/VR applications

“Always-on” and Classification Features

• Built-in stability detector, tap detector, and step counter

Applications

• Wearables such as head trackers for AR/VR applications, smartwatches, fitness bands, audio headsets
• Smartphones
• Tablets
• Ultrabooks
• Robotics
• Internet of Things (IoT)

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Accelerometers
Product Number 17833
Product Name Hillcrest BNO085, Absolute orientation sensor system
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10209152-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 200 Hz
View Details
Mini CCLD Accel, Top Conn, 10mV/g - -4518--- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details