Certex UK Hand Pump PA H 2 Code PA 04 H 2 5201100142033

Description
The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber underneath Pump handle lock; easy and safe to carry Service- and maintenance-friendly ; technical parts are easy to access and replace without removing the tank High oil output; quicker action both in the first and second stage Accurately adjustable pressure release valve; loads can be lowered safely and with extreme control Pressure gauge connection on the pump block; the pressure gauge can be directly mounted on the pump at an angle of 45 degrees, making it easily readable Oil level glass in the tank; easily check the oil level in both horizontal and vertical position Integrated filler funnel; top up oil easily and quickly without extra accessories Push & Unlock pump handle lock; unlocking is quick and easy with one brief push on the pump handle The Holmatro Test-team tested the Holmatro hand pumps. Throwing, sand, water and extreme heat; nothing was left to chance Additional information: To have a safe and controlled system, assemble your PA handpump with advised components: Option A: pressure gauge set (art. No 100.182, 100.214 or 100.182.215) + hose mounted directly on the pump Option B: pressure gauge set (art. No 100.182, 100.214 or 100.182.215) + VL hose + + nipple (art. No. 150.581.218) male coupler A119 (art. No. 100.181.119) System components for full functioning system Why add a pressure gauge? To measure the pressure in the system and for safety reasons. Why use a VL hose instead of a standard hose? Easier to storage and cleanL benefits lifespan Multi-functional for future use Also available: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
Request a Quote
Description
The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber underneath Pump handle lock; easy and safe to carry Service- and maintenance-friendly ; technical parts are easy to access and replace without removing the tank High oil output; quicker action both in the first and second stage Accurately adjustable pressure release valve; loads can be lowered safely and with extreme control Pressure gauge connection on the pump block; the pressure gauge can be directly mounted on the pump at an angle of 45 degrees, making it easily readable Oil level glass in the tank; easily check the oil level in both horizontal and vertical position Integrated filler funnel; top up oil easily and quickly without extra accessories Push & Unlock pump handle lock; unlocking is quick and easy with one brief push on the pump handle The Holmatro Test-team tested the Holmatro hand pumps. Throwing, sand, water and extreme heat; nothing was left to chance Additional information: To have a safe and controlled system, assemble your PA handpump with advised components: Option A: pressure gauge set (art. No 100.182, 100.214 or 100.182.215) + hose mounted directly on the pump Option B: pressure gauge set (art. No 100.182, 100.214 or 100.182.215) + VL hose + + nipple (art. No. 150.581.218) male coupler A119 (art. No. 100.181.119) System components for full functioning system Why add a pressure gauge? To measure the pressure in the system and for safety reasons. Why use a VL hose instead of a standard hose? Easier to storage and cleanL benefits lifespan Multi-functional for future use Also available: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Harworth, United Kingdom
Hand Pump PA H 2 Code PA 04 H 2
5201100142033
Hand Pump PA H 2 Code PA 04 H 2 5201100142033
The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber underneath Pump handle lock; easy and safe to carry Service- and maintenance-friendly ; technical parts are easy to access and replace without removing the tank High oil output; quicker action both in the first and second stage Accurately adjustable pressure release valve; loads can be lowered safely and with extreme control Pressure gauge connection on the pump block; the pressure gauge can be directly mounted on the pump at an angle of 45 degrees, making it easily readable Oil level glass in the tank; easily check the oil level in both horizontal and vertical position Integrated filler funnel; top up oil easily and quickly without extra accessories Push & Unlock pump handle lock; unlocking is quick and easy with one brief push on the pump handle The Holmatro Test-team tested the Holmatro hand pumps. Throwing, sand, water and extreme heat; nothing was left to chance Additional information: To have a safe and controlled system, assemble your PA handpump with advised components: Option A: pressure gauge set (art. No 100.182, 100.214 or 100.182.215) + hose mounted directly on the pump Option B: pressure gauge set (art. No 100.182, 100.214 or 100.182.215) + VL hose + + nipple (art. No. 150.581.218) male coupler A119 (art. No. 100.181.119) System components for full functioning system Why add a pressure gauge? To measure the pressure in the system and for safety reasons. Why use a VL hose instead of a standard hose? Easier to storage and cleanL benefits lifespan Multi-functional for future use Also available: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system

The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps.

Unique specifications:

  • Ergonomic design
    • Lightweight; easy to carry and operate
    • Low operating force required; minimal user effort
    • Soft-grip handles; more comfort and grip
    • Anti-slip rubber underneath
    • Pump handle lock; easy and safe to carry
  • Service- and maintenance-friendly; technical parts are easy to access and replace without removing the tank
  • High oil output; quicker action both in the first and second stage
  • Accurately adjustable pressure release valve; loads can be lowered safely and with extreme control
  • Pressure gauge connection on the pump block; the pressure gauge can be directly mounted on the pump at an angle of 45 degrees, making it easily readable
  • Oil level glass in the tank; easily check the oil level in both horizontal and vertical position
  • Integrated filler funnel; top up oil easily and quickly without extra accessories
  • Push & Unlock pump handle lock; unlocking is quick and easy with one brief push on the pump handle

The Holmatro Test-team tested the Holmatro hand pumps. Throwing, sand, water and extreme heat; nothing was left to chance

Additional information:

To have a safe and controlled system, assemble your PA handpump with advised components:

  • Option A: pressure gauge set (art. No 100.182, 100.214 or 100.182.215) + hose mounted directly on the pump
  • Option B: pressure gauge set (art. No 100.182, 100.214 or 100.182.215) + VL hose + + nipple (art. No. 150.581.218) male coupler A119 (art. No. 100.181.119)
  • System components for full functioning system

Why add a pressure gauge?

  • To measure the pressure in the system and for safety reasons.

Why use a VL hose instead of a standard hose?

  • Easier to storage and cleanL benefits lifespan
  • Multi-functional for future use

Also available:

  • Hydraulic cylinders
  • Other hydraulic pump units to control the cylinder(s)
  • Hydraulic hoses 700bar
  • System components to complete your hydraulic system
Supplier's Site

Technical Specifications

  Certex UK
Product Category Liquid Handling Pumps
Product Number 5201100142033
Product Name Hand Pump PA H 2 Code PA 04 H 2
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details