Certex UK Webbing Sling with Eyes POWERTEX PWE r-PET WLL ton 3 341100300200430

Description
Powertex Webbing sling with eyes PWE are made from high-strength recycled polyester (r-PET) yarn having folded and reinforced eyes as standard. Because it is made from r-PET yarn, this product has up to 60% CO2 reduction* compared to the standard PWE webbing sling. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab documents drop-down menu) The PWE r-PET slings are color coded for quick and easy identification of the Working Load Limit. Safe – All Powertex PWE r-PET slings are made from high-strength recycled polyester and tested in accordance with EN 1492-1 Flat woven, double-lay webbing made in solid weaving Eyes are folded and equipped with additional wear protection Each sling carry a blue label giving the correct WLL for different load connection methods and angles Each sling is marked with a unique serial number for safe sling registration Year/Month calendar printed on the label where the next inspection date can be marked or punched Printing on the blue label is protected by an additional transparent plastic layer for long life All slings carry a white label showing a pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to most acids, but not strong alkalizes. Stretch at working load: 2-3%. Length tolerance: Nominal length (EWL) ±2%. *A 3rd party climate LCA with a cradle-to-gate perspective according to ISO14067 has shown that our r-PET webbing slings have up to 60% fewer CO2 emissions than our standard product. This means that our products are not only better for the environment but also make a positive contribution to reducing CO2 emissions. Comment for 1t webbing slings: We are currently changing the webbing width from 50 to 30 mm. During the transition phase, we will supply 1t webbing slings with either 50 mm or 30 mm webbing.
Request a Quote
Description
Powertex Webbing sling with eyes PWE are made from high-strength recycled polyester (r-PET) yarn having folded and reinforced eyes as standard. Because it is made from r-PET yarn, this product has up to 60% CO2 reduction* compared to the standard PWE webbing sling. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab documents drop-down menu) The PWE r-PET slings are color coded for quick and easy identification of the Working Load Limit. Safe – All Powertex PWE r-PET slings are made from high-strength recycled polyester and tested in accordance with EN 1492-1 Flat woven, double-lay webbing made in solid weaving Eyes are folded and equipped with additional wear protection Each sling carry a blue label giving the correct WLL for different load connection methods and angles Each sling is marked with a unique serial number for safe sling registration Year/Month calendar printed on the label where the next inspection date can be marked or punched Printing on the blue label is protected by an additional transparent plastic layer for long life All slings carry a white label showing a pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to most acids, but not strong alkalizes. Stretch at working load: 2-3%. Length tolerance: Nominal length (EWL) ±2%. *A 3rd party climate LCA with a cradle-to-gate perspective according to ISO14067 has shown that our r-PET webbing slings have up to 60% fewer CO2 emissions than our standard product. This means that our products are not only better for the environment but also make a positive contribution to reducing CO2 emissions. Comment for 1t webbing slings: We are currently changing the webbing width from 50 to 30 mm. During the transition phase, we will supply 1t webbing slings with either 50 mm or 30 mm webbing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Webbing Sling with Eyes POWERTEX PWE r-PET WLL ton 3 - 341100300200430 - Certex UK
Harworth, United Kingdom
Webbing Sling with Eyes POWERTEX PWE r-PET WLL ton 3
341100300200430
Webbing Sling with Eyes POWERTEX PWE r-PET WLL ton 3 341100300200430
Powertex Webbing sling with eyes PWE are made from high-strength recycled polyester (r-PET) yarn having folded and reinforced eyes as standard. Because it is made from r-PET yarn, this product has up to 60% CO2 reduction* compared to the standard PWE webbing sling. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab documents drop-down menu) The PWE r-PET slings are color coded for quick and easy identification of the Working Load Limit. Safe – All Powertex PWE r-PET slings are made from high-strength recycled polyester and tested in accordance with EN 1492-1 Flat woven, double-lay webbing made in solid weaving Eyes are folded and equipped with additional wear protection Each sling carry a blue label giving the correct WLL for different load connection methods and angles Each sling is marked with a unique serial number for safe sling registration Year/Month calendar printed on the label where the next inspection date can be marked or punched Printing on the blue label is protected by an additional transparent plastic layer for long life All slings carry a white label showing a pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to most acids, but not strong alkalizes. Stretch at working load: 2-3%. Length tolerance: Nominal length (EWL) ±2%. *A 3rd party climate LCA with a cradle-to-gate perspective according to ISO14067 has shown that our r-PET webbing slings have up to 60% fewer CO2 emissions than our standard product. This means that our products are not only better for the environment but also make a positive contribution to reducing CO2 emissions. Comment for 1t webbing slings: We are currently changing the webbing width from 50 to 30 mm. During the transition phase, we will supply 1t webbing slings with either 50 mm or 30 mm webbing.

Powertex Webbing sling with eyes PWE are made from high-strength recycled polyester (r-PET) yarn having folded and reinforced eyes as standard. Because it is made from r-PET yarn, this product has up to 60% CO2 reduction* compared to the standard PWE webbing sling.
Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award.

Sustainability Fact Sheet Available (see tab documents drop-down menu)

The PWE r-PET slings are color coded for quick and easy identification of the Working Load Limit.

  • Safe – All Powertex PWE r-PET slings are made from high-strength recycled polyester and tested in accordance with EN 1492-1
  • Flat woven, double-lay webbing made in solid weaving
  • Eyes are folded and equipped with additional wear protection
  • Each sling carry a blue label giving the correct WLL for different load connection methods and angles
  • Each sling is marked with a unique serial number for safe sling registration
  • Year/Month calendar printed on the label where the next inspection date can be marked or punched
  • Printing on the blue label is protected by an additional transparent plastic layer for long life
  • All slings carry a white label showing a pictogram with important user warning instructions
  • QR code for on-site access to Multilanguage user manuals
  • Test certificate and Declaration of Conformity enclosed with each sling

Chemical resistance: Resistant to most acids, but not strong alkalizes.

Stretch at working load: 2-3%.

Length tolerance: Nominal length (EWL) ±2%.

*A 3rd party climate LCA with a cradle-to-gate perspective according to ISO14067 has shown that our r-PET webbing slings have up to 60% fewer CO2 emissions than our standard product. This means that our products are not only better for the environment but also make a positive contribution to reducing CO2 emissions.

Comment for 1t webbing slings: We are currently changing the webbing width from 50 to 30 mm. During the transition phase, we will supply 1t webbing slings with either 50 mm or 30 mm webbing.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 341100300200430
Product Name Webbing Sling with Eyes POWERTEX PWE r-PET WLL ton 3
Product Type Sling
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 4-leg with latch hook, grade 8 Chain diameter 13 - 231301300200120 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 12.35 tons (11.2 metric tons)
View Details
Chain sling 1-leg with latch hook, grade 10 Chain diameter 8 - 240500800300190 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 2.76 tons (2.5 metric tons)
View Details
Chain sling 1-leg with latch hook, grade 8 Chain diameter 22 - 230502200700110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 16.53 tons (15 metric tons)
View Details
Chain sling 2-leg with safety hook, grade 8 Chain diameter 10 - 230801000600130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 4.68 tons (4.25 metric tons)
View Details