Certex UK Round Sling Polyester - Heavy-Lift WLL ton 85 340108500000291

Description
High quality product with very small length tolerances produced in Europe. Produced in capacities (WLL) up to 300 tons. Available with different types of protection. Chemical resistance: Resistant to most acids, but not strong alkalizes. Certificate: CE-Declaration. DNV/Lloyd's Proofload certificates on demand. Characteristics: High life cycle if correctly used (with proper protections). Very flexible, cost saving and easy to handle. Excellent technical performance. High lifting capacity. (Be aware of big diameters in polyester in combination with shackles/hooks). Different sling configurations (on demand). Small length tolerances. More options for RFID. Extra protection on demand. The use of (extra) appropriate protections is always recommended on the bearing points. Different protections for sharp edges, corners, etc. (PES, PU, PVC, HMPE).
Request a Quote
Description
High quality product with very small length tolerances produced in Europe. Produced in capacities (WLL) up to 300 tons. Available with different types of protection. Chemical resistance: Resistant to most acids, but not strong alkalizes. Certificate: CE-Declaration. DNV/Lloyd's Proofload certificates on demand. Characteristics: High life cycle if correctly used (with proper protections). Very flexible, cost saving and easy to handle. Excellent technical performance. High lifting capacity. (Be aware of big diameters in polyester in combination with shackles/hooks). Different sling configurations (on demand). Small length tolerances. More options for RFID. Extra protection on demand. The use of (extra) appropriate protections is always recommended on the bearing points. Different protections for sharp edges, corners, etc. (PES, PU, PVC, HMPE).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Round Sling Polyester - Heavy-Lift WLL ton 85 - 340108500000291 - Certex UK
Harworth, United Kingdom
Round Sling Polyester - Heavy-Lift WLL ton 85
340108500000291
Round Sling Polyester - Heavy-Lift WLL ton 85 340108500000291
High quality product with very small length tolerances produced in Europe. Produced in capacities (WLL) up to 300 tons. Available with different types of protection. Chemical resistance: Resistant to most acids, but not strong alkalizes. Certificate: CE-Declaration. DNV/Lloyd's Proofload certificates on demand. Characteristics: High life cycle if correctly used (with proper protections). Very flexible, cost saving and easy to handle. Excellent technical performance. High lifting capacity. (Be aware of big diameters in polyester in combination with shackles/hooks). Different sling configurations (on demand). Small length tolerances. More options for RFID. Extra protection on demand. The use of (extra) appropriate protections is always recommended on the bearing points. Different protections for sharp edges, corners, etc. (PES, PU, PVC, HMPE).

High quality product with very small length tolerances produced in Europe. Produced in capacities (WLL) up to 300 tons. Available with different types of protection.
Chemical resistance: Resistant to most acids, but not strong alkalizes.
Certificate: CE-Declaration. DNV/Lloyd's Proofload certificates on demand.
Characteristics:

  • High life cycle if correctly used (with proper protections).
  • Very flexible, cost saving and easy to handle.
  • Excellent technical performance.
  • High lifting capacity. (Be aware of big diameters in polyester in combination with shackles/hooks).
  • Different sling configurations (on demand).
  • Small length tolerances.
  • More options for RFID.
  • Extra protection on demand. The use of (extra) appropriate protections is always recommended on the bearing points.
  • Different protections for sharp edges, corners, etc. (PES, PU, PVC, HMPE).
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 340108500000291
Product Name Round Sling Polyester - Heavy-Lift WLL ton 85
Product Type Sling
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 2-leg with latch hook, grade 8 Chain diameter 10 - 230801000300110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 4.68 tons (4.25 metric tons)
View Details
Chain sling 4-leg with safety hook, grade 8 Chain diameter 26 - 231302600200140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 49.6 tons (45 metric tons)
View Details
Chain sling 1-leg with latch hook, grade 10 Chain diameter 10 - 240501000700190 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 4.41 tons (4 metric tons)
View Details
Chain sling 4-leg with safety hook, grade 8 Chain diameter 26 - 231302600800140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 49.6 tons (45 metric tons)
View Details