Certex UK Round Sling Powertex PRS WLL ton 5 340100500100150

Description
Powertex Round slings PRS are made from high strength polyester yarn having a strong protective cover. The PRS slings are color coded for quick and easy identification of the Working Load Limit (WLL). Only standard slings with full ton WLL are shown in the chart, but PRS slings can be delivered with any WLL and length on request. Safe – All Powertex PRS slings are made from high strength industrial polyester and tested in accordance to EN 1492-2 Durable protective cover Each sling carry a blue label giving correct WLL for different load connection methods and angles Each sling is marked with a unique serial number for safe sling registration Serial number is expressed both in numeric format as well as Barcode for quick registration and maintenance Year/Month calendar printed on the label where next inspection date can be marked or punched Printing on the blue label is protected by an additional transparent plastic layer for long life All roundslings carry a white label showing pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to most acids, but not strong alkalizes. Stretch at working load: 2-3%. Length tolerance: Nominal length (EWL) ±2%.
Request a Quote
Description
Powertex Round slings PRS are made from high strength polyester yarn having a strong protective cover. The PRS slings are color coded for quick and easy identification of the Working Load Limit (WLL). Only standard slings with full ton WLL are shown in the chart, but PRS slings can be delivered with any WLL and length on request. Safe – All Powertex PRS slings are made from high strength industrial polyester and tested in accordance to EN 1492-2 Durable protective cover Each sling carry a blue label giving correct WLL for different load connection methods and angles Each sling is marked with a unique serial number for safe sling registration Serial number is expressed both in numeric format as well as Barcode for quick registration and maintenance Year/Month calendar printed on the label where next inspection date can be marked or punched Printing on the blue label is protected by an additional transparent plastic layer for long life All roundslings carry a white label showing pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to most acids, but not strong alkalizes. Stretch at working load: 2-3%. Length tolerance: Nominal length (EWL) ±2%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Round Sling Powertex PRS WLL ton 5 - 340100500100150 - Certex UK
Harworth, United Kingdom
Round Sling Powertex PRS WLL ton 5
340100500100150
Round Sling Powertex PRS WLL ton 5 340100500100150
Powertex Round slings PRS are made from high strength polyester yarn having a strong protective cover. The PRS slings are color coded for quick and easy identification of the Working Load Limit (WLL). Only standard slings with full ton WLL are shown in the chart, but PRS slings can be delivered with any WLL and length on request. Safe – All Powertex PRS slings are made from high strength industrial polyester and tested in accordance to EN 1492-2 Durable protective cover Each sling carry a blue label giving correct WLL for different load connection methods and angles Each sling is marked with a unique serial number for safe sling registration Serial number is expressed both in numeric format as well as Barcode for quick registration and maintenance Year/Month calendar printed on the label where next inspection date can be marked or punched Printing on the blue label is protected by an additional transparent plastic layer for long life All roundslings carry a white label showing pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to most acids, but not strong alkalizes. Stretch at working load: 2-3%. Length tolerance: Nominal length (EWL) ±2%.

Powertex Round slings PRS are made from high strength polyester yarn having a strong protective cover.

The PRS slings are color coded for quick and easy identification of the Working Load Limit (WLL).

Only standard slings with full ton WLL are shown in the chart, but PRS slings can be delivered with any WLL and length on request.

  • Safe – All Powertex PRS slings are made from high strength industrial polyester and tested in accordance to EN 1492-2
  • Durable protective cover
  • Each sling carry a blue label giving correct WLL for different load connection methods and angles
  • Each sling is marked with a unique serial number for safe sling registration
  • Serial number is expressed both in numeric format as well as Barcode for quick registration and maintenance
  • Year/Month calendar printed on the label where next inspection date can be marked or punched
  • Printing on the blue label is protected by an additional transparent plastic layer for long life
  • All roundslings carry a white label showing pictogram with important user warning instructions
  • QR code for on-site access to Multilanguage user manuals
  • Test certificate and Declaration of Conformity enclosed with each sling

Chemical resistance: Resistant to most acids, but not strong alkalizes.

Stretch at working load: 2-3%.

Length tolerance: Nominal length (EWL) ±2%.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 340100500100150
Product Name Round Sling Powertex PRS WLL ton 5
Product Type Sling
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 2-leg with latch hook, grade 8 Chain diameter 26 - 230802600700110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 33.07 tons (30 metric tons)
View Details
Chain sling 1-leg with swivel ball bearing safety hook, grade 8 Chain diameter 8 - 230500800500140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 2.2 tons (2 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 26 - 230802600400110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 33.07 tons (30 metric tons)
View Details
Chain sling 4-leg with safety hook, grade 8 Chain diameter 13 - 231301300500140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 12.35 tons (11.2 metric tons)
View Details